Vishay Intertechnology, Inc. RES 105 OHM 3W 1% WW AXIAL RWR89S1050FRBSL

Description
RES 105ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 3W 1% WW AXIAL - RWR89S1050FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 3W 1% WW AXIAL
RWR89S1050FRBSL
RES 105 OHM 3W 1% WW AXIAL RWR89S1050FRBSL
RES 105ohm 3W 1% WW AXIAL

RES 105ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1050FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1050FRBSL
Wirewound Resistors 3110-RWR89S1050FRBSL
ESS-2B 105 1% RWR89S1050FR BSL

ESS-2B 105 1% RWR89S1050FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1050FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1050FRBSL-ND
Through Hole Resistors RWR89S1050FRBSL-ND
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1050FRBSL 3110-RWR89S1050FRBSL RWR89S1050FRBSL-ND
Product Name RES 105 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details