Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1301FSRSL

Description
ESS-2B 1.3K 1% RWR89S1301FS RSL
Request a Quote Datasheet
Description
ESS-2B 1.3K 1% RWR89S1301FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1301FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1301FSRSL
Wirewound Resistors 3110-RWR89S1301FSRSL
ESS-2B 1.3K 1% RWR89S1301FS RSL

ESS-2B 1.3K 1% RWR89S1301FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1301FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1301FSRSL-ND
Through Hole Resistors RWR89S1301FSRSL-ND
1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.3K OHM 3W 1% WW AXIAL - RWR89S1301FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 3W 1% WW AXIAL
RWR89S1301FSRSL
RES 1.3K OHM 3W 1% WW AXIAL RWR89S1301FSRSL
RES 1.3Kohm 3W 1% WW AXIAL

RES 1.3Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1301FSRSL RWR89S1301FSRSL-ND RWR89S1301FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.3K OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers