Vishay Intertechnology, Inc. RES 1.07K OHM 3W 0.5% WW AXIAL RWR89S1071DSRSL

Description
RES 1.07Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 3W 0.5% WW AXIAL - RWR89S1071DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 3W 0.5% WW AXIAL
RWR89S1071DSRSL
RES 1.07K OHM 3W 0.5% WW AXIAL RWR89S1071DSRSL
RES 1.07Kohm 3W 0.5% WW AXIAL

RES 1.07Kohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1071DSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1071DSRSL
Wirewound Resistors 3110-RWR89S1071DSRSL
ESS-2B 1.07K .5% RWR89S1071DS RSL

ESS-2B 1.07K .5% RWR89S1071DS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1071DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1071DSRSL-ND
Through Hole Resistors RWR89S1071DSRSL-ND
1.07 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1071DSRSL 3110-RWR89S1071DSRSL RWR89S1071DSRSL-ND
Product Name RES 1.07K OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms 1070 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers