Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1301FSB12

Description
ESS-2B 1.3K 1% RWR89S1301FS B12
Request a Quote Datasheet
Description
ESS-2B 1.3K 1% RWR89S1301FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1301FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1301FSB12
Wirewound Resistors 3110-RWR89S1301FSB12
ESS-2B 1.3K 1% RWR89S1301FS B12

ESS-2B 1.3K 1% RWR89S1301FS B12

Supplier's Site Datasheet
RES 1.3K OHM 3W 1% WW AXIAL - RWR89S1301FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 3W 1% WW AXIAL
RWR89S1301FSB12
RES 1.3K OHM 3W 1% WW AXIAL RWR89S1301FSB12
RES 1.3Kohm 3W 1% WW AXIAL

RES 1.3Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1301FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1301FSB12-ND
Through Hole Resistors RWR89S1301FSB12-ND
1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.3 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1301FSB12 RWR89S1301FSB12 RWR89S1301FSB12-ND
Product Name Wirewound Resistors RES 1.3K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details