Vishay Intertechnology, Inc. RES 1.2K OHM 3W 1% WW AXIAL RWR89S1201FPS73

Description
RES 1.2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 3W 1% WW AXIAL - RWR89S1201FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 3W 1% WW AXIAL
RWR89S1201FPS73
RES 1.2K OHM 3W 1% WW AXIAL RWR89S1201FPS73
RES 1.2Kohm 3W 1% WW AXIAL

RES 1.2Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1201FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1201FPS73-ND
Through Hole Resistors RWR89S1201FPS73-ND
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1201FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1201FPS73
Wirewound Resistors 3110-RWR89S1201FPS73
ESS-2B 1.2K 1% RWR89S1201FP S73

ESS-2B 1.2K 1% RWR89S1201FP S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1201FPS73 RWR89S1201FPS73-ND 3110-RWR89S1201FPS73
Product Name RES 1.2K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers