Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1001FSS73

Description
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1001FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001FSS73-ND
Through Hole Resistors RWR89S1001FSS73-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 3W 1% WW AXIAL - RWR89S1001FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 1% WW AXIAL
RWR89S1001FSS73
RES 1K OHM 3W 1% WW AXIAL RWR89S1001FSS73
RES 1Kohm 3W 1% WW AXIAL

RES 1Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1001FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001FSS73
Wirewound Resistors 3110-RWR89S1001FSS73
ESS-2B 1K 1% RWR89S1001FS S73

ESS-2B 1K 1% RWR89S1001FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6155 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6155
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6155
Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1001FSS73-ND RWR89S1001FSS73 3110-RWR89S1001FSS73 64C6155
Product Name Through Hole Resistors RES 1K OHM 3W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details