Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1201FRS70

Description
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1201FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1201FRS70-ND
Through Hole Resistors RWR89S1201FRS70-ND
1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.2K OHM 3W 1% WW AXIAL - RWR89S1201FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 3W 1% WW AXIAL
RWR89S1201FRS70
RES 1.2K OHM 3W 1% WW AXIAL RWR89S1201FRS70
RES 1.2Kohm 3W 1% WW AXIAL

RES 1.2Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1201FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1201FRS70
Wirewound Resistors 3110-RWR89S1201FRS70
ESS-2B 1.2K 1% RWR89S1201FR S70

ESS-2B 1.2K 1% RWR89S1201FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1201FRS70-ND RWR89S1201FRS70 3110-RWR89S1201FRS70
Product Name Through Hole Resistors RES 1.2K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details