Vishay Intertechnology, Inc. RES 1.33K OHM 3W 1% WW AXIAL RWR89S1331FSRSL

Description
RES 1.33Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 3W 1% WW AXIAL - RWR89S1331FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 3W 1% WW AXIAL
RWR89S1331FSRSL
RES 1.33K OHM 3W 1% WW AXIAL RWR89S1331FSRSL
RES 1.33Kohm 3W 1% WW AXIAL

RES 1.33Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1331FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1331FSRSL-ND
Through Hole Resistors RWR89S1331FSRSL-ND
1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1331FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1331FSRSL
Wirewound Resistors 3110-RWR89S1331FSRSL
ESS-2B 1.33K 1% RWR89S1331FS RSL

ESS-2B 1.33K 1% RWR89S1331FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1331FSRSL RWR89S1331FSRSL-ND 3110-RWR89S1331FSRSL
Product Name RES 1.33K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details