Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1071FRBSL

Description
ESS-2B 1.07K 1% RWR89S1071FR BSL
Request a Quote Datasheet
Description
ESS-2B 1.07K 1% RWR89S1071FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1071FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1071FRBSL
Wirewound Resistors 3110-RWR89S1071FRBSL
ESS-2B 1.07K 1% RWR89S1071FR BSL

ESS-2B 1.07K 1% RWR89S1071FR BSL

Supplier's Site Datasheet
RES 1.07K OHM 3W 1% WW AXIAL - RWR89S1071FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 3W 1% WW AXIAL
RWR89S1071FRBSL
RES 1.07K OHM 3W 1% WW AXIAL RWR89S1071FRBSL
RES 1.07Kohm 3W 1% WW AXIAL

RES 1.07Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1071FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1071FRBSL-ND
Through Hole Resistors RWR89S1071FRBSL-ND
1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1071FRBSL RWR89S1071FRBSL RWR89S1071FRBSL-ND
Product Name Wirewound Resistors RES 1.07K OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details