Vishay Intertechnology, Inc. RES 100 OHM 3W 0.1% WW AXIAL RWR89S1000BRRSL

Description
RES 100ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3W 0.1% WW AXIAL - RWR89S1000BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 0.1% WW AXIAL
RWR89S1000BRRSL
RES 100 OHM 3W 0.1% WW AXIAL RWR89S1000BRRSL
RES 100ohm 3W 0.1% WW AXIAL

RES 100ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1000BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1000BRRSL-ND
Through Hole Resistors RWR89S1000BRRSL-ND
100 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1000BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1000BRRSL
Wirewound Resistors 3110-RWR89S1000BRRSL
ESS-2B 100 .1% RWR89S1000BR RSL

ESS-2B 100 .1% RWR89S1000BR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1000BRRSL RWR89S1000BRRSL-ND 3110-RWR89S1000BRRSL
Product Name RES 100 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers