Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1370FSBSL

Description
137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1370FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1370FSBSL-ND
Through Hole Resistors RWR89S1370FSBSL-ND
137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

137 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 137 OHM 3W 1% WW AXIAL - RWR89S1370FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 3W 1% WW AXIAL
RWR89S1370FSBSL
RES 137 OHM 3W 1% WW AXIAL RWR89S1370FSBSL
RES 137ohm 3W 1% WW AXIAL

RES 137ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1370FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1370FSBSL
Wirewound Resistors 3110-RWR89S1370FSBSL
ESS-2B 137 1% RWR89S1370FS BSL

ESS-2B 137 1% RWR89S1370FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1370FSBSL-ND RWR89S1370FSBSL 3110-RWR89S1370FSBSL
Product Name Through Hole Resistors RES 137 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details