Vishay Intertechnology, Inc. Through Hole Resistors RWR89S13R0FRS73

Description
13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S13R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S13R0FRS73-ND
Through Hole Resistors RWR89S13R0FRS73-ND
13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S13R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S13R0FRS73
Wirewound Resistors 3110-RWR89S13R0FRS73
ESS-2B 13 1% RWR89S13R0FR S73

ESS-2B 13 1% RWR89S13R0FR S73

Supplier's Site Datasheet
RES 13 OHM 3W 1% WW AXIAL - RWR89S13R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 3W 1% WW AXIAL
RWR89S13R0FRS73
RES 13 OHM 3W 1% WW AXIAL RWR89S13R0FRS73
RES 13ohm 3W 1% WW AXIAL

RES 13ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S13R0FRS73-ND 3110-RWR89S13R0FRS73 RWR89S13R0FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 13 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13 ohms 13 ohms 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details