Vishay Intertechnology, Inc. RES 12.4 OHM 3W 0.1% WW AXIAL RWR89S12R4BMB12

Description
RES 12.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.4ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4 OHM 3W 0.1% WW AXIAL - RWR89S12R4BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 3W 0.1% WW AXIAL
RWR89S12R4BMB12
RES 12.4 OHM 3W 0.1% WW AXIAL RWR89S12R4BMB12
RES 12.4ohm 3W 0.1% WW AXIAL

RES 12.4ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S12R4BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S12R4BMB12-ND
Through Hole Resistors RWR89S12R4BMB12-ND
12.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S12R4BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S12R4BMB12
Wirewound Resistors 3110-RWR89S12R4BMB12
ESS-2B 12.4 .1% RWR89S12R4BM B12

ESS-2B 12.4 .1% RWR89S12R4BM B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S12R4BMB12 RWR89S12R4BMB12-ND 3110-RWR89S12R4BMB12
Product Name RES 12.4 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details