RES 11.3ohm 3W 1% WW AXIAL
ESS-2B 11.3 1% RWR89S11R3FR RSL
11.3 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S11R3FRRSL | 3110-RWR89S11R3FRRSL | RWR89S11R3FRRSL-ND |
| Product Name | RES 11.3 OHM 3W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 11.3 ohms | 11.3 ohms | 11.3 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |