Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1200BRS70

Description
ESS-2B 120 .1% RWR89S1200BR S70
Request a Quote Datasheet
Description
ESS-2B 120 .1% RWR89S1200BR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1200BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1200BRS70
Wirewound Resistors 3110-RWR89S1200BRS70
ESS-2B 120 .1% RWR89S1200BR S70

ESS-2B 120 .1% RWR89S1200BR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1200BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1200BRS70-ND
Through Hole Resistors RWR89S1200BRS70-ND
120 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 3W 0.1% WW AXIAL - RWR89S1200BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 3W 0.1% WW AXIAL
RWR89S1200BRS70
RES 120 OHM 3W 0.1% WW AXIAL RWR89S1200BRS70
RES 120ohm 3W 0.1% WW AXIAL

RES 120ohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1200BRS70 RWR89S1200BRS70-ND RWR89S1200BRS70
Product Name Wirewound Resistors Through Hole Resistors RES 120 OHM 3W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers