Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1130FSRSL

Description
ESS-2B 113 1% RWR89S1130FS RSL
Request a Quote Datasheet
Description
ESS-2B 113 1% RWR89S1130FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1130FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1130FSRSL
Wirewound Resistors 3110-RWR89S1130FSRSL
ESS-2B 113 1% RWR89S1130FS RSL

ESS-2B 113 1% RWR89S1130FS RSL

Supplier's Site Datasheet
RES 113 OHM 3W 1% WW AXIAL - RWR89S1130FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 3W 1% WW AXIAL
RWR89S1130FSRSL
RES 113 OHM 3W 1% WW AXIAL RWR89S1130FSRSL
RES 113ohm 3W 1% WW AXIAL

RES 113ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1130FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1130FSRSL-ND
Through Hole Resistors RWR89S1130FSRSL-ND
113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1130FSRSL RWR89S1130FSRSL RWR89S1130FSRSL-ND
Product Name Wirewound Resistors RES 113 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details