Vishay Intertechnology, Inc. RES 120 OHM 3W 0.5% WW AXIAL RWR89S1200DRBSL

Description
RES 120ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 3W 0.5% WW AXIAL - RWR89S1200DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 3W 0.5% WW AXIAL
RWR89S1200DRBSL
RES 120 OHM 3W 0.5% WW AXIAL RWR89S1200DRBSL
RES 120ohm 3W 0.5% WW AXIAL

RES 120ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1200DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1200DRBSL-ND
Through Hole Resistors RWR89S1200DRBSL-ND
120 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1200DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1200DRBSL
Wirewound Resistors 3110-RWR89S1200DRBSL
ESS-2B 120 .5% RWR89S1200DR BSL

ESS-2B 120 .5% RWR89S1200DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1200DRBSL RWR89S1200DRBSL-ND 3110-RWR89S1200DRBSL
Product Name RES 120 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details