Vishay Intertechnology, Inc. RES 130 OHM 3W 1% WW AXIAL RWR89S1300FRS70

Description
RES 130ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3W 1% WW AXIAL - RWR89S1300FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3W 1% WW AXIAL
RWR89S1300FRS70
RES 130 OHM 3W 1% WW AXIAL RWR89S1300FRS70
RES 130ohm 3W 1% WW AXIAL

RES 130ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1300FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1300FRS70-ND
Through Hole Resistors RWR89S1300FRS70-ND
130 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1300FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1300FRS70
Wirewound Resistors 3110-RWR89S1300FRS70
ESS-2B 130 1% RWR89S1300FR S70

ESS-2B 130 1% RWR89S1300FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1300FRS70 RWR89S1300FRS70-ND 3110-RWR89S1300FRS70
Product Name RES 130 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers