Vishay Intertechnology, Inc. RES 118 OHM 3W 1% WW AXIAL RWR89S1180FSS73

Description
RES 118ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 118ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 3W 1% WW AXIAL - RWR89S1180FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 3W 1% WW AXIAL
RWR89S1180FSS73
RES 118 OHM 3W 1% WW AXIAL RWR89S1180FSS73
RES 118ohm 3W 1% WW AXIAL

RES 118ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1180FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1180FSS73
Wirewound Resistors 3110-RWR89S1180FSS73
ESS-2B 118 1% RWR89S1180FS S73

ESS-2B 118 1% RWR89S1180FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1180FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1180FSS73-ND
Through Hole Resistors RWR89S1180FSS73-ND
118 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1180FSS73 3110-RWR89S1180FSS73 RWR89S1180FSS73-ND
Product Name RES 118 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details