Vishay Intertechnology, Inc. RES 124 OHM 3W 1% WW AXIAL RWR89S1240FPB12

Description
RES 124ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 124ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 3W 1% WW AXIAL - RWR89S1240FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 3W 1% WW AXIAL
RWR89S1240FPB12
RES 124 OHM 3W 1% WW AXIAL RWR89S1240FPB12
RES 124ohm 3W 1% WW AXIAL

RES 124ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1240FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1240FPB12-ND
Through Hole Resistors RWR89S1240FPB12-ND
124 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1240FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1240FPB12
Wirewound Resistors 3110-RWR89S1240FPB12
ESS-2B 124 1% RWR89S1240FP B12

ESS-2B 124 1% RWR89S1240FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1240FPB12 RWR89S1240FPB12-ND 3110-RWR89S1240FPB12
Product Name RES 124 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details