Vishay Intertechnology, Inc. Through Hole Resistors RWR89NR750FSS73

Description
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89NR750FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR750FSS73-ND
Through Hole Resistors RWR89NR750FSS73-ND
750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.75 OHM 3W 1% WW AXIAL - RWR89NR750FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 3W 1% WW AXIAL
RWR89NR750FSS73
RES 0.75 OHM 3W 1% WW AXIAL RWR89NR750FSS73
RES 0.75ohm 3W 1% WW AXIAL

RES 0.75ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C4264 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C4264
Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C4264
Resistor,Metal Alloy,0.75Ohms,1+/-% Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.75Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89NR750FSS73-ND RWR89NR750FSS73 64C4264
Product Name Through Hole Resistors RES 0.75 OHM 3W 1% WW AXIAL Resistor,metal Alloy,0.75Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details