Vishay Intertechnology, Inc. RES 10 OHM 3W 1% WW AXIAL RWR89S10R0FRS73

Description
RES 10ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 3W 1% WW AXIAL - RWR89S10R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3W 1% WW AXIAL
RWR89S10R0FRS73
RES 10 OHM 3W 1% WW AXIAL RWR89S10R0FRS73
RES 10ohm 3W 1% WW AXIAL

RES 10ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S10R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S10R0FRS73-ND
Through Hole Resistors RWR89S10R0FRS73-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S10R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R0FRS73
Wirewound Resistors 3110-RWR89S10R0FRS73
ESS-2B 10 1% RWR89S10R0FR S73

ESS-2B 10 1% RWR89S10R0FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C6084 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C6084
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C6084
Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S10R0FRS73 RWR89S10R0FRS73-ND 3110-RWR89S10R0FRS73 64C6084
Product Name RES 10 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details