Vishay Intertechnology, Inc. RES 105 OHM 3W 1% WW AXIAL RWR89S1050FRB12

Description
RES 105ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 3W 1% WW AXIAL - RWR89S1050FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 3W 1% WW AXIAL
RWR89S1050FRB12
RES 105 OHM 3W 1% WW AXIAL RWR89S1050FRB12
RES 105ohm 3W 1% WW AXIAL

RES 105ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1050FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1050FRB12-ND
Through Hole Resistors RWR89S1050FRB12-ND
105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1050FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1050FRB12
Wirewound Resistors 3110-RWR89S1050FRB12
ESS-2B 105 1% RWR89S1050FR B12

ESS-2B 105 1% RWR89S1050FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1050FRB12 RWR89S1050FRB12-ND 3110-RWR89S1050FRB12
Product Name RES 105 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details