Vishay Intertechnology, Inc. RES 108 OHM 3W 1% WW AXIAL RWR89S1080FRBSL

Description
RES 108ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 108ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 108 OHM 3W 1% WW AXIAL - RWR89S1080FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 108 OHM 3W 1% WW AXIAL
RWR89S1080FRBSL
RES 108 OHM 3W 1% WW AXIAL RWR89S1080FRBSL
RES 108ohm 3W 1% WW AXIAL

RES 108ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1080FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1080FRBSL-ND
Through Hole Resistors RWR89S1080FRBSL-ND
108 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

108 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1080FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1080FRBSL
Wirewound Resistors 3110-RWR89S1080FRBSL
ESS-2B 108 1% RWR89S1080FR BSL

ESS-2B 108 1% RWR89S1080FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1080FRBSL RWR89S1080FRBSL-ND 3110-RWR89S1080FRBSL
Product Name RES 108 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 108 ohms 108 ohms 108 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details