Vishay Intertechnology, Inc. RES 1K OHM 3W 0.1% WW AXIAL RWR89S1001BRS70

Description
RES 1Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 3W 0.1% WW AXIAL - RWR89S1001BRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 0.1% WW AXIAL
RWR89S1001BRS70
RES 1K OHM 3W 0.1% WW AXIAL RWR89S1001BRS70
RES 1Kohm 3W 0.1% WW AXIAL

RES 1Kohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1001BRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001BRS70-ND
Through Hole Resistors RWR89S1001BRS70-ND
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1001BRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001BRS70
Wirewound Resistors 3110-RWR89S1001BRS70
ESS-2B 1K .1% RWR89S1001BR S70

ESS-2B 1K .1% RWR89S1001BR S70

Supplier's Site Datasheet
Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6137 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay
64C6137
Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay 64C6137
Resistor,Metal Alloy,1KOhms,.1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,1KOhms,.1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1001BRS70 RWR89S1001BRS70-ND 3110-RWR89S1001BRS70 64C6137
Product Name RES 1K OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,1Kohms,.1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details