Vishay Intertechnology, Inc. RES 0.22 OHM 3W 1% WW AXIAL RWR89S0R22FPB12

Description
RES 0.22ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 3W 1% WW AXIAL - RWR89S0R22FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 3W 1% WW AXIAL
RWR89S0R22FPB12
RES 0.22 OHM 3W 1% WW AXIAL RWR89S0R22FPB12
RES 0.22ohm 3W 1% WW AXIAL

RES 0.22ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S0R22FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S0R22FPB12-ND
Through Hole Resistors RWR89S0R22FPB12-ND
220 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR89S0R22FPB12 RWR89S0R22FPB12-ND
Product Name RES 0.22 OHM 3W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers