Vishay Intertechnology, Inc. RES 1.24K OHM 3W 1% WW AXIAL RWR89S1241FRB12

Description
RES 1.24Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 3W 1% WW AXIAL - RWR89S1241FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 3W 1% WW AXIAL
RWR89S1241FRB12
RES 1.24K OHM 3W 1% WW AXIAL RWR89S1241FRB12
RES 1.24Kohm 3W 1% WW AXIAL

RES 1.24Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1241FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1241FRB12-ND
Through Hole Resistors RWR89S1241FRB12-ND
1.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1241FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1241FRB12
Wirewound Resistors 3110-RWR89S1241FRB12
ESS-2B 1.24K 1% RWR89S1241FR B12

ESS-2B 1.24K 1% RWR89S1241FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1241FRB12 RWR89S1241FRB12-ND 3110-RWR89S1241FRB12
Product Name RES 1.24K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details