Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1130FRRSL

Description
113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1130FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1130FRRSL-ND
Through Hole Resistors RWR89S1130FRRSL-ND
113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 113 OHM 3W 1% WW AXIAL - RWR89S1130FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 3W 1% WW AXIAL
RWR89S1130FRRSL
RES 113 OHM 3W 1% WW AXIAL RWR89S1130FRRSL
RES 113ohm 3W 1% WW AXIAL

RES 113ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1130FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1130FRRSL
Wirewound Resistors 3110-RWR89S1130FRRSL
ESS-2B 113 1% RWR89S1130FR RSL

ESS-2B 113 1% RWR89S1130FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1130FRRSL-ND RWR89S1130FRRSL 3110-RWR89S1130FRRSL
Product Name Through Hole Resistors RES 113 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 113 ohms 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details