ESS-2B 1K 1% RWR89S1001FS S70
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 1Kohm 3W 1% WW AXIAL
Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S1001FSS70 | RWR89S1001FSS70-ND | RWR89S1001FSS70 | 64C6154 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 1K OHM 3W 1% WW AXIAL | Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 1000 ohms | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |