Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1200FSRSL

Description
ESS-2B 120 1% RWR89S1200FS RSL
Request a Quote Datasheet
Description
ESS-2B 120 1% RWR89S1200FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1200FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1200FSRSL
Wirewound Resistors 3110-RWR89S1200FSRSL
ESS-2B 120 1% RWR89S1200FS RSL

ESS-2B 120 1% RWR89S1200FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1200FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1200FSRSL-ND
Through Hole Resistors RWR89S1200FSRSL-ND
120 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 3W 1% WW AXIAL - RWR89S1200FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 3W 1% WW AXIAL
RWR89S1200FSRSL
RES 120 OHM 3W 1% WW AXIAL RWR89S1200FSRSL
RES 120ohm 3W 1% WW AXIAL

RES 120ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1200FSRSL RWR89S1200FSRSL-ND RWR89S1200FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 120 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers