Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1211FPRSL

Description
1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1211FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1211FPRSL-ND
Through Hole Resistors RWR89S1211FPRSL-ND
1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21K OHM 3W 1% WW AXIAL - RWR89S1211FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3W 1% WW AXIAL
RWR89S1211FPRSL
RES 1.21K OHM 3W 1% WW AXIAL RWR89S1211FPRSL
RES 1.21Kohm 3W 1% WW AXIAL

RES 1.21Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1211FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1211FPRSL
Wirewound Resistors 3110-RWR89S1211FPRSL
ESS-2B 1.21K 1% RWR89S1211FP RSL

ESS-2B 1.21K 1% RWR89S1211FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1211FPRSL-ND RWR89S1211FPRSL 3110-RWR89S1211FPRSL
Product Name Through Hole Resistors RES 1.21K OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details