Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1000DMBSL

Description
ESS-2B 100 .5% RWR89S1000DM BSL
Request a Quote Datasheet
Description
ESS-2B 100 .5% RWR89S1000DM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1000DMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1000DMBSL
Wirewound Resistors 3110-RWR89S1000DMBSL
ESS-2B 100 .5% RWR89S1000DM BSL

ESS-2B 100 .5% RWR89S1000DM BSL

Supplier's Site Datasheet
RES 100 OHM 3W 0.5% WW AXIAL - RWR89S1000DMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 0.5% WW AXIAL
RWR89S1000DMBSL
RES 100 OHM 3W 0.5% WW AXIAL RWR89S1000DMBSL
RES 100ohm 3W 0.5% WW AXIAL

RES 100ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1000DMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1000DMBSL-ND
Through Hole Resistors RWR89S1000DMBSL-ND
100 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1000DMBSL RWR89S1000DMBSL RWR89S1000DMBSL-ND
Product Name Wirewound Resistors RES 100 OHM 3W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details