Vishay Intertechnology, Inc. RES 13.3 OHM 3W 0.1% WW AXIAL RWR89S13R3BSBSL

Description
RES 13.3ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 13.3ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3 OHM 3W 0.1% WW AXIAL - RWR89S13R3BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 3W 0.1% WW AXIAL
RWR89S13R3BSBSL
RES 13.3 OHM 3W 0.1% WW AXIAL RWR89S13R3BSBSL
RES 13.3ohm 3W 0.1% WW AXIAL

RES 13.3ohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S13R3BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S13R3BSBSL
Wirewound Resistors 3110-RWR89S13R3BSBSL
ESS-2B 13.3 .1% RWR89S13R3BS BSL

ESS-2B 13.3 .1% RWR89S13R3BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S13R3BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S13R3BSBSL-ND
Through Hole Resistors RWR89S13R3BSBSL-ND
13.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

13.3 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S13R3BSBSL 3110-RWR89S13R3BSBSL RWR89S13R3BSBSL-ND
Product Name RES 13.3 OHM 3W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers