Vishay Intertechnology, Inc. RES 1K OHM 3W 1% WW AXIAL RWR89S1001FPS73

Description
RES 1Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 3W 1% WW AXIAL - RWR89S1001FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 1% WW AXIAL
RWR89S1001FPS73
RES 1K OHM 3W 1% WW AXIAL RWR89S1001FPS73
RES 1Kohm 3W 1% WW AXIAL

RES 1Kohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S1001FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001FPS73-ND
Through Hole Resistors RWR89S1001FPS73-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1001FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001FPS73
Wirewound Resistors 3110-RWR89S1001FPS73
ESS-2B 1K 1% RWR89S1001FP S73

ESS-2B 1K 1% RWR89S1001FP S73

Supplier's Site Datasheet
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6142
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6142
Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR89S1001FPS73 RWR89S1001FPS73-ND 3110-RWR89S1001FPS73 64C6142
Product Name RES 1K OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details