Vishay Intertechnology, Inc. RES 133 OHM 3W 1% WW AXIAL RWR89S1330FSBSL

Description
RES 133ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 133ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 3W 1% WW AXIAL - RWR89S1330FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 3W 1% WW AXIAL
RWR89S1330FSBSL
RES 133 OHM 3W 1% WW AXIAL RWR89S1330FSBSL
RES 133ohm 3W 1% WW AXIAL

RES 133ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1330FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1330FSBSL
Wirewound Resistors 3110-RWR89S1330FSBSL
ESS-2B 133 1% RWR89S1330FS BSL

ESS-2B 133 1% RWR89S1330FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1330FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1330FSBSL-ND
Through Hole Resistors RWR89S1330FSBSL-ND
133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1330FSBSL 3110-RWR89S1330FSBSL RWR89S1330FSBSL-ND
Product Name RES 133 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133 ohms 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details