Vishay Intertechnology, Inc. Wirewound Resistors RWR89S10R0FMS73

Description
ESS-2B 10 1% RWR89S10R0FM S73
Request a Quote Datasheet
Description
ESS-2B 10 1% RWR89S10R0FM S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S10R0FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S10R0FMS73
Wirewound Resistors 3110-RWR89S10R0FMS73
ESS-2B 10 1% RWR89S10R0FM S73

ESS-2B 10 1% RWR89S10R0FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S10R0FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S10R0FMS73-ND
Through Hole Resistors RWR89S10R0FMS73-ND
10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 3W 1% WW AXIAL - RWR89S10R0FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3W 1% WW AXIAL
RWR89S10R0FMS73
RES 10 OHM 3W 1% WW AXIAL RWR89S10R0FMS73
RES 10ohm 3W 1% WW AXIAL

RES 10ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C6077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C6077
Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C6077
Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,10Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S10R0FMS73 RWR89S10R0FMS73-ND RWR89S10R0FMS73 64C6077
Product Name Wirewound Resistors Through Hole Resistors RES 10 OHM 3W 1% WW AXIAL Resistor,metal Alloy,10Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers