Vishay Intertechnology, Inc. RES 107 OHM 3W 1% WW AXIAL RWR89S1070FSBSL

Description
RES 107ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 107ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 3W 1% WW AXIAL - RWR89S1070FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 3W 1% WW AXIAL
RWR89S1070FSBSL
RES 107 OHM 3W 1% WW AXIAL RWR89S1070FSBSL
RES 107ohm 3W 1% WW AXIAL

RES 107ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1070FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1070FSBSL
Wirewound Resistors 3110-RWR89S1070FSBSL
ESS-2B 107 1% RWR89S1070FS BSL

ESS-2B 107 1% RWR89S1070FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1070FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1070FSBSL-ND
Through Hole Resistors RWR89S1070FSBSL-ND
107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1070FSBSL 3110-RWR89S1070FSBSL RWR89S1070FSBSL-ND
Product Name RES 107 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers