Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1330FSS70

Description
133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1330FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1330FSS70-ND
Through Hole Resistors RWR89S1330FSS70-ND
133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1330FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1330FSS70
Wirewound Resistors 3110-RWR89S1330FSS70
ESS-2B 133 1% RWR89S1330FS S70

ESS-2B 133 1% RWR89S1330FS S70

Supplier's Site Datasheet
RES 133 OHM 3W 1% WW AXIAL - RWR89S1330FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 3W 1% WW AXIAL
RWR89S1330FSS70
RES 133 OHM 3W 1% WW AXIAL RWR89S1330FSS70
RES 133ohm 3W 1% WW AXIAL

RES 133ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6399
Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6399
Resistor,Metal Alloy,133Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,133Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S1330FSS70-ND 3110-RWR89S1330FSS70 RWR89S1330FSS70 64C6399
Product Name Through Hole Resistors Wirewound Resistors RES 133 OHM 3W 1% WW AXIAL Resistor,metal Alloy,133Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 133 ohms 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers