Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1210FSS70

Description
ESS-2B 121 1% RWR89S1210FS S70
Request a Quote Datasheet
Description
ESS-2B 121 1% RWR89S1210FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1210FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1210FSS70
Wirewound Resistors 3110-RWR89S1210FSS70
ESS-2B 121 1% RWR89S1210FS S70

ESS-2B 121 1% RWR89S1210FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1210FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1210FSS70-ND
Through Hole Resistors RWR89S1210FSS70-ND
121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 121 OHM 3W 1% WW AXIAL - RWR89S1210FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 3W 1% WW AXIAL
RWR89S1210FSS70
RES 121 OHM 3W 1% WW AXIAL RWR89S1210FSS70
RES 121ohm 3W 1% WW AXIAL

RES 121ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6299
Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6299
Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,121Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89S1210FSS70 RWR89S1210FSS70-ND RWR89S1210FSS70 64C6299
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 3W 1% WW AXIAL Resistor,metal Alloy,121Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C7120RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details