Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1331FRS73

Description
1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1331FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1331FRS73-ND
Through Hole Resistors RWR89S1331FRS73-ND
1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1331FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1331FRS73
Wirewound Resistors 3110-RWR89S1331FRS73
ESS-2B 1.33K 1% RWR89S1331FR S73

ESS-2B 1.33K 1% RWR89S1331FR S73

Supplier's Site Datasheet
RES 1.33K OHM 3W 1% WW AXIAL - RWR89S1331FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 3W 1% WW AXIAL
RWR89S1331FRS73
RES 1.33K OHM 3W 1% WW AXIAL RWR89S1331FRS73
RES 1.33Kohm 3W 1% WW AXIAL

RES 1.33Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1331FRS73-ND 3110-RWR89S1331FRS73 RWR89S1331FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.33K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details