Vishay Intertechnology, Inc. RES 11.8 OHM 3W 1% WW AXIAL RWR89S11R8FMS73

Description
RES 11.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 3W 1% WW AXIAL - RWR89S11R8FMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 3W 1% WW AXIAL
RWR89S11R8FMS73
RES 11.8 OHM 3W 1% WW AXIAL RWR89S11R8FMS73
RES 11.8ohm 3W 1% WW AXIAL

RES 11.8ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S11R8FMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S11R8FMS73
Wirewound Resistors 3110-RWR89S11R8FMS73
ESS-2B 11.8 1% RWR89S11R8FM S73

ESS-2B 11.8 1% RWR89S11R8FM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89S11R8FMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S11R8FMS73-ND
Through Hole Resistors RWR89S11R8FMS73-ND
11.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11.8 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S11R8FMS73 3110-RWR89S11R8FMS73 RWR89S11R8FMS73-ND
Product Name RES 11.8 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 4-1630186-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers