Vishay Precision Group RES 0.806 OHM 3W 1% WW AXIAL RWR89NR806FRB12

Description
RES 0.806ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.806ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.806 OHM 3W 1% WW AXIAL - RWR89NR806FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 3W 1% WW AXIAL
RWR89NR806FRB12
RES 0.806 OHM 3W 1% WW AXIAL RWR89NR806FRB12
RES 0.806ohm 3W 1% WW AXIAL

RES 0.806ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89NR806FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89NR806FRB12-ND
Through Hole Resistors RWR89NR806FRB12-ND
806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

806 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 04N9772 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
04N9772
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 04N9772
Resistor,Metal Alloy,0.806Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.806Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR89NR806FRB12 RWR89NR806FRB12-ND 04N9772
Product Name RES 0.806 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers