Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1241BSB12

Description
1.24 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.24 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1241BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1241BSB12-ND
Through Hole Resistors RWR89S1241BSB12-ND
1.24 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.24 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1241BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1241BSB12
Wirewound Resistors 3110-RWR89S1241BSB12
ESS-2B 1.24K .1% RWR89S1241BS B12

ESS-2B 1.24K .1% RWR89S1241BS B12

Supplier's Site Datasheet
RES 1.24K OHM 3W 0.1% WW AXIAL - RWR89S1241BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 3W 0.1% WW AXIAL
RWR89S1241BSB12
RES 1.24K OHM 3W 0.1% WW AXIAL RWR89S1241BSB12
RES 1.24Kohm 3W 0.1% WW AXIAL

RES 1.24Kohm 3W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1241BSB12-ND 3110-RWR89S1241BSB12 RWR89S1241BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.24K OHM 3W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details