Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1371FSRSL

Description
1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1371FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1371FSRSL-ND
Through Hole Resistors RWR89S1371FSRSL-ND
1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.37 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1371FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1371FSRSL
Wirewound Resistors 3110-RWR89S1371FSRSL
ESS-2B 1.37K 1% RWR89S1371FS RSL

ESS-2B 1.37K 1% RWR89S1371FS RSL

Supplier's Site Datasheet
RES 1.37K OHM 3W 1% WW AXIAL - RWR89S1371FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 3W 1% WW AXIAL
RWR89S1371FSRSL
RES 1.37K OHM 3W 1% WW AXIAL RWR89S1371FSRSL
RES 1.37Kohm 3W 1% WW AXIAL

RES 1.37Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1371FSRSL-ND 3110-RWR89S1371FSRSL RWR89S1371FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.37K OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details