Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1001BRRSL

Description
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1001BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001BRRSL-ND
Through Hole Resistors RWR89S1001BRRSL-ND
1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 3W 0.1% WW AXIAL - RWR89S1001BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 0.1% WW AXIAL
RWR89S1001BRRSL
RES 1K OHM 3W 0.1% WW AXIAL RWR89S1001BRRSL
RES 1Kohm 3W 0.1% WW AXIAL

RES 1Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1001BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001BRRSL
Wirewound Resistors 3110-RWR89S1001BRRSL
ESS-2B 1K .1% RWR89S1001BR RSL

ESS-2B 1K .1% RWR89S1001BR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1001BRRSL-ND RWR89S1001BRRSL 3110-RWR89S1001BRRSL
Product Name Through Hole Resistors RES 1K OHM 3W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details