Vishay Intertechnology, Inc. Wirewound Resistors RWR89S12R7FRB12

Description
ESS-2B 12.7 1% RWR89S12R7FR B12
Request a Quote Datasheet
Description
ESS-2B 12.7 1% RWR89S12R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S12R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S12R7FRB12
Wirewound Resistors 3110-RWR89S12R7FRB12
ESS-2B 12.7 1% RWR89S12R7FR B12

ESS-2B 12.7 1% RWR89S12R7FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S12R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S12R7FRB12-ND
Through Hole Resistors RWR89S12R7FRB12-ND
12.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.7 OHM 3W 1% WW AXIAL - RWR89S12R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 3W 1% WW AXIAL
RWR89S12R7FRB12
RES 12.7 OHM 3W 1% WW AXIAL RWR89S12R7FRB12
RES 12.7ohm 3W 1% WW AXIAL

RES 12.7ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S12R7FRB12 RWR89S12R7FRB12-ND RWR89S12R7FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 12.7 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details