Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1000FPRSL

Description
ESS-2B 100 1% RWR89S1000FP RSL
Request a Quote Datasheet
Description
ESS-2B 100 1% RWR89S1000FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1000FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1000FPRSL
Wirewound Resistors 3110-RWR89S1000FPRSL
ESS-2B 100 1% RWR89S1000FP RSL

ESS-2B 100 1% RWR89S1000FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1000FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1000FPRSL-ND
Through Hole Resistors RWR89S1000FPRSL-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 3W 1% WW AXIAL - RWR89S1000FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3W 1% WW AXIAL
RWR89S1000FPRSL
RES 100 OHM 3W 1% WW AXIAL RWR89S1000FPRSL
RES 100ohm 3W 1% WW AXIAL

RES 100ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S1000FPRSL RWR89S1000FPRSL-ND RWR89S1000FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 100 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers