Vishay Intertechnology, Inc. Through Hole Resistors RWR89S1201BSB12

Description
1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1201BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1201BSB12-ND
Through Hole Resistors RWR89S1201BSB12-ND
1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.2K OHM 3W 0.1% WW AXIAL - RWR89S1201BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 3W 0.1% WW AXIAL
RWR89S1201BSB12
RES 1.2K OHM 3W 0.1% WW AXIAL RWR89S1201BSB12
RES 1.2Kohm 3W 0.1% WW AXIAL

RES 1.2Kohm 3W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1201BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1201BSB12
Wirewound Resistors 3110-RWR89S1201BSB12
ESS-2B 1.2K .1% RWR89S1201BS B12

ESS-2B 1.2K .1% RWR89S1201BS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S1201BSB12-ND RWR89S1201BSB12 3110-RWR89S1201BSB12
Product Name Through Hole Resistors RES 1.2K OHM 3W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details