Vishay Intertechnology, Inc. RES 1K OHM 3W 1% WW AXIAL RWR89S1001FPRSL

Description
RES 1Kohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 3W 1% WW AXIAL - RWR89S1001FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 1% WW AXIAL
RWR89S1001FPRSL
RES 1K OHM 3W 1% WW AXIAL RWR89S1001FPRSL
RES 1Kohm 3W 1% WW AXIAL

RES 1Kohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S1001FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001FPRSL
Wirewound Resistors 3110-RWR89S1001FPRSL
ESS-2B 1K 1% RWR89S1001FP RSL

ESS-2B 1K 1% RWR89S1001FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S1001FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001FPRSL-ND
Through Hole Resistors RWR89S1001FPRSL-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S1001FPRSL 3110-RWR89S1001FPRSL RWR89S1001FPRSL-ND
Product Name RES 1K OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details