Vishay Precision Group Through Hole Resistors RWR89S1001FPS70

Description
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S1001FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S1001FPS70-ND
Through Hole Resistors RWR89S1001FPS70-ND
1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S1001FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1001FPS70
Wirewound Resistors 3110-RWR89S1001FPS70
ESS-2B 1K 1% RWR89S1001FP S70

ESS-2B 1K 1% RWR89S1001FP S70

Supplier's Site Datasheet
RES 1K OHM 3W 1% WW AXIAL - RWR89S1001FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 3W 1% WW AXIAL
RWR89S1001FPS70
RES 1K OHM 3W 1% WW AXIAL RWR89S1001FPS70
RES 1Kohm 3W 1% WW AXIAL

RES 1Kohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C6141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C6141
Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C6141
Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,1KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S1001FPS70-ND 3110-RWR89S1001FPS70 RWR89S1001FPS70 64C6141
Product Name Through Hole Resistors Wirewound Resistors RES 1K OHM 3W 1% WW AXIAL Resistor,metal Alloy,1Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details